TE Connectivity Multicore Cable 2336377-2

Description
Body Features Cable Color : Black Cable Shield Size (AWG) : 36 Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : White Wire Color (Stripe) : Black Configuration Features Number of Conductors : 3 Number of Strands : 37 Dimensions Conductor Diameter Range : 2.15 MM  [.085 INCH ] Conductor Insulation Diameter : 2.74 MM  [.106 INCH ] Outside Cable Diameter : 6.8 - 7.8 MM  [.268 - .307 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Type : Cable Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -40 - 120
Request a Quote
Description
Body Features Cable Color : Black Cable Shield Size (AWG) : 36 Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : White Wire Color (Stripe) : Black Configuration Features Number of Conductors : 3 Number of Strands : 37 Dimensions Conductor Diameter Range : 2.15 MM  [.085 INCH ] Conductor Insulation Diameter : 2.74 MM  [.106 INCH ] Outside Cable Diameter : 6.8 - 7.8 MM  [.268 - .307 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Type : Cable Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -40 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 2336377-2 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
2336377-2
Multicore Cable 2336377-2
Body Features Cable Color : Black Cable Shield Size (AWG) : 36 Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : White Wire Color (Stripe) : Black Configuration Features Number of Conductors : 3 Number of Strands : 37 Dimensions Conductor Diameter Range : 2.15 MM  [.085 INCH ] Conductor Insulation Diameter : 2.74 MM  [.106 INCH ] Outside Cable Diameter : 6.8 - 7.8 MM  [.268 - .307 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Type : Cable Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -40 - 120

Body Features


  • Cable Color : Black
  • Cable Shield Size (AWG) : 36
  • Conductor Material : Tin-Plated Copper
  • Shield Material : Tin-Plated Copper
  • Wire Color (Base) : White
  • Wire Color (Stripe) : Black

Configuration Features


  • Number of Conductors : 3
  • Number of Strands : 37

Dimensions


  • Conductor Diameter Range : 2.15 MM  [.085 INCH ]
  • Conductor Insulation Diameter : 2.74 MM  [.106 INCH ]
  • Outside Cable Diameter : 6.8 - 7.8 MM  [.268 - .307 INCH ]
  • Strand Size (AWG) : 29
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 13

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes

Product Type Features


  • Cable Style : Round Braided Shielded & Jacketed
  • Product Type : Cable
  • Wall Type : Single

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2336377-2
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322330-3 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Multiple Conductor Cables - 484-100G0121-0.25-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Twisted Pair Cable - 015711-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 169831-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers