Body Features Cable Color : Black Cable Shield Size (AWG) : 36 Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : White Wire Color (Stripe) : Black
Configuration Features Number of Conductors : 4 Number of Strands : 37
Dimensions Conductor Diameter Range : 1.3 MM [.051 INCH ] Conductor Insulation Diameter : 1.63 MM [.064 INCH ] Outside Cable Diameter : 5 - 6 MM [.197 - .236 INCH ] Strand Size (AWG) : 33 Wire Size (MMSQ) : 1
Electrical Characteristics Voltage Rating (V) : 300
Operation/Applicatio
n Shielded : Yes
Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Type : Cable Wall Type : Single
Usage Conditions Operating Temperature Range (DEGC) : -40 - 120
Body Features
- Cable Color : Black
- Cable Shield Size (AWG) : 36
- Conductor Material : Tin-Plated Copper
- Shield Material : Tin-Plated Copper
- Wire Color (Base) : White
- Wire Color (Stripe) : Black
Configuration Features
- Number of Conductors : 4
- Number of Strands : 37
Dimensions
- Conductor Diameter Range : 1.3 MM [.051 INCH ]
- Conductor Insulation Diameter : 1.63 MM [.064 INCH ]
- Outside Cable Diameter : 5 - 6 MM [.197 - .236 INCH ]
- Strand Size (AWG) : 33
- Wire Size (MMSQ) : 1
Electrical Characteristics
Operation/Application
Product Type Features
- Cable Style : Round Braided Shielded & Jacketed
- Product Type : Cable
- Wall Type : Single
Usage Conditions
- Operating Temperature Range (DEGC) : -40 - 120