TE Connectivity Multicore Cable 2336364-2

Description
Body Features Cable Color : Black Cable Shield Size (AWG) : 36 Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : White Wire Color (Stripe) : Black Configuration Features Number of Conductors : 4 Number of Strands : 37 Dimensions Conductor Diameter Range : 1.15 MM  [.045 INCH ] Conductor Insulation Diameter : 1.65 MM  [.065 INCH ] Outside Cable Diameter : 4.5 - 5.5 MM  [.177 - .217 INCH ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .75 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Type : Cable Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -40 - 120
Request a Quote
Description
Body Features Cable Color : Black Cable Shield Size (AWG) : 36 Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : White Wire Color (Stripe) : Black Configuration Features Number of Conductors : 4 Number of Strands : 37 Dimensions Conductor Diameter Range : 1.15 MM  [.045 INCH ] Conductor Insulation Diameter : 1.65 MM  [.065 INCH ] Outside Cable Diameter : 4.5 - 5.5 MM  [.177 - .217 INCH ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .75 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Type : Cable Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -40 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 2336364-2 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
2336364-2
Multicore Cable 2336364-2
Body Features Cable Color : Black Cable Shield Size (AWG) : 36 Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : White Wire Color (Stripe) : Black Configuration Features Number of Conductors : 4 Number of Strands : 37 Dimensions Conductor Diameter Range : 1.15 MM  [.045 INCH ] Conductor Insulation Diameter : 1.65 MM  [.065 INCH ] Outside Cable Diameter : 4.5 - 5.5 MM  [.177 - .217 INCH ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .75 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Type : Cable Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -40 - 120

Body Features


  • Cable Color : Black
  • Cable Shield Size (AWG) : 36
  • Conductor Material : Tin-Plated Copper
  • Shield Material : Tin-Plated Copper
  • Wire Color (Base) : White
  • Wire Color (Stripe) : Black

Configuration Features


  • Number of Conductors : 4
  • Number of Strands : 37

Dimensions


  • Conductor Diameter Range : 1.15 MM  [.045 INCH ]
  • Conductor Insulation Diameter : 1.65 MM  [.065 INCH ]
  • Outside Cable Diameter : 4.5 - 5.5 MM  [.177 - .217 INCH ]
  • Strand Size (AWG) : 34
  • Wire Size (MMSQ) : .75

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes

Product Type Features


  • Cable Style : Round Braided Shielded & Jacketed
  • Product Type : Cable
  • Wall Type : Single

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2336364-2
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322421-1 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322423-2 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Multiple Conductor Cables - 844-100G0121-0.40-0/2TR-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Multicore Cable - 055505-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details