TE Connectivity Multicore Cable 2336345-1

Description
Body Features Cable Color : Black Cable Shield Size (AWG) : 36 Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : White Wire Color (Stripe) : Black Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : .95 MM  [.037 INCH ] Conductor Insulation Diameter : 1.3 MM  [.051 INCH ] Outside Cable Diameter : 3.7 - 4.5 MM  [.146 - .177 INCH ] Strand Size (AWG) : 33 Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (V) : 300 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Type : Cable Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -40 - 120
Request a Quote
Description
Body Features Cable Color : Black Cable Shield Size (AWG) : 36 Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : White Wire Color (Stripe) : Black Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : .95 MM  [.037 INCH ] Conductor Insulation Diameter : 1.3 MM  [.051 INCH ] Outside Cable Diameter : 3.7 - 4.5 MM  [.146 - .177 INCH ] Strand Size (AWG) : 33 Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (V) : 300 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Type : Cable Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -40 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 2336345-1 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
2336345-1
Multicore Cable 2336345-1
Body Features Cable Color : Black Cable Shield Size (AWG) : 36 Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : White Wire Color (Stripe) : Black Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : .95 MM  [.037 INCH ] Conductor Insulation Diameter : 1.3 MM  [.051 INCH ] Outside Cable Diameter : 3.7 - 4.5 MM  [.146 - .177 INCH ] Strand Size (AWG) : 33 Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (V) : 300 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Type : Cable Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -40 - 120

Body Features


  • Cable Color : Black
  • Cable Shield Size (AWG) : 36
  • Conductor Material : Tin-Plated Copper
  • Shield Material : Tin-Plated Copper
  • Wire Color (Base) : White
  • Wire Color (Stripe) : Black

Configuration Features


  • Number of Conductors : 3
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .95 MM  [.037 INCH ]
  • Conductor Insulation Diameter : 1.3 MM  [.051 INCH ]
  • Outside Cable Diameter : 3.7 - 4.5 MM  [.146 - .177 INCH ]
  • Strand Size (AWG) : 33
  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Voltage Rating (V) : 300

Operation/Application


  • Shielded : Yes

Product Type Features


  • Cable Style : Round Braided Shielded & Jacketed
  • Product Type : Cable
  • Wall Type : Single

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2336345-1
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1706213002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 033599-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1360663002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 1359453001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper
View Details
2 suppliers