TE Connectivity Power Cable 2336299-1

Description
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Pairs : 0 Number of Power Cable Conductors : 1 Number of Strands : 1443 Dimensions Power Cable Conductor Diameter : 24 MM  [.945 INCH ] Power Cable Wire Diameter : 24.6 - 28.8 MM  [.969 - 1.134 INCH ] Wire Size (MMSQ) : 300 Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Pairs : 0 Number of Power Cable Conductors : 1 Number of Strands : 1443 Dimensions Power Cable Conductor Diameter : 24 MM  [.945 INCH ] Power Cable Wire Diameter : 24.6 - 28.8 MM  [.969 - 1.134 INCH ] Wire Size (MMSQ) : 300 Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 2336299-1 - TE Connectivity
Berwyn, PA, United States
Power Cable
2336299-1
Power Cable 2336299-1
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Pairs : 0 Number of Power Cable Conductors : 1 Number of Strands : 1443 Dimensions Power Cable Conductor Diameter : 24 MM  [.945 INCH ] Power Cable Wire Diameter : 24.6 - 28.8 MM  [.969 - 1.134 INCH ] Wire Size (MMSQ) : 300 Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90

Body Features


  • Conductor Material : Tin-Plated Copper
  • Power Cable Wire Color : BK
  • Wire & Cable Insulation Material : Halogen-Free Polymer

Configuration Features


  • Number of Pairs : 0
  • Number of Power Cable Conductors : 1
  • Number of Strands : 1443

Dimensions


  • Power Cable Conductor Diameter : 24 MM  [.945 INCH ]
  • Power Cable Wire Diameter : 24.6 - 28.8 MM  [.969 - 1.134 INCH ]
  • Wire Size (MMSQ) : 300

Product Type Features


  • Cable Insulation Style : Double

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range (DEGC) : -40 - 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2336299-1
Product Name Power Cable
Cable Insulation Halogen-Free Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322422-5 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Twisted Pair Cable - 174454-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Modular Twisted Pair Cable Assemblies - 1-2317142-8 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 1520093001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details