TE Connectivity Power Cable 2336293-1

Description
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Pairs : 0 Number of Power Cable Conductors : 1 Number of Strands : 456 Dimensions Power Cable Conductor Diameter : 13.5 MM  [.531 INCH ] Power Cable Wire Diameter : 13.9 - 16.3 MM  [.547 - .642 INCH ] Wire Size (MMSQ) : 95 Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Pairs : 0 Number of Power Cable Conductors : 1 Number of Strands : 456 Dimensions Power Cable Conductor Diameter : 13.5 MM  [.531 INCH ] Power Cable Wire Diameter : 13.9 - 16.3 MM  [.547 - .642 INCH ] Wire Size (MMSQ) : 95 Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 2336293-1 - TE Connectivity
Berwyn, PA, United States
Power Cable
2336293-1
Power Cable 2336293-1
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Pairs : 0 Number of Power Cable Conductors : 1 Number of Strands : 456 Dimensions Power Cable Conductor Diameter : 13.5 MM  [.531 INCH ] Power Cable Wire Diameter : 13.9 - 16.3 MM  [.547 - .642 INCH ] Wire Size (MMSQ) : 95 Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90

Body Features


  • Conductor Material : Tin-Plated Copper
  • Power Cable Wire Color : BK
  • Wire & Cable Insulation Material : Halogen-Free Polymer

Configuration Features


  • Number of Pairs : 0
  • Number of Power Cable Conductors : 1
  • Number of Strands : 456

Dimensions


  • Power Cable Conductor Diameter : 13.5 MM  [.531 INCH ]
  • Power Cable Wire Diameter : 13.9 - 16.3 MM  [.547 - .642 INCH ]
  • Wire Size (MMSQ) : 95

Product Type Features


  • Cable Insulation Style : Double

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range (DEGC) : -40 - 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2336293-1
Product Name Power Cable
Cable Insulation Halogen-Free Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Assemblies - 1483351-3 - TE Connectivity
Specs
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
9 suppliers
Twisted Pair Cable - 072537-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 168445-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 011727-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers