TE Connectivity Power Cable 2336282-1

Description
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : Standard Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 266 Dimensions Power Cable Conductor Diameter : 7.6 MM  [.299 INCH ] Power Cable Wire Diameter : 9. - 10.6 MM  [.354 - .417 INCH ] Wire Size (MMSQ) : 35 Electrical Characteristics Voltage Type : Low Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : Standard Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 266 Dimensions Power Cable Conductor Diameter : 7.6 MM  [.299 INCH ] Power Cable Wire Diameter : 9. - 10.6 MM  [.354 - .417 INCH ] Wire Size (MMSQ) : 35 Electrical Characteristics Voltage Type : Low Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 2336282-1 - TE Connectivity
Berwyn, PA, United States
Power Cable
2336282-1
Power Cable 2336282-1
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : Standard Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 266 Dimensions Power Cable Conductor Diameter : 7.6 MM  [.299 INCH ] Power Cable Wire Diameter : 9. - 10.6 MM  [.354 - .417 INCH ] Wire Size (MMSQ) : 35 Electrical Characteristics Voltage Type : Low Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90

Body Features


  • Conductor Material : Tin-Plated Copper
  • Conductor Stranding : Standard
  • Power Cable Wire Color : BK
  • Wire & Cable Insulation Material : Halogen-Free Polymer

Configuration Features


  • Number of Power Cable Conductors : 1
  • Number of Strands : 266

Dimensions


  • Power Cable Conductor Diameter : 7.6 MM  [.299 INCH ]
  • Power Cable Wire Diameter : 9. - 10.6 MM  [.354 - .417 INCH ]
  • Wire Size (MMSQ) : 35

Electrical Characteristics


  • Voltage Type : Low

Product Type Features


  • Cable Insulation Style : Double

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range (DEGC) : -40 - 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2336282-1
Product Name Power Cable
Cable Insulation Halogen-Free Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 072911-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Multicore Cable - 0553733001 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
Power Cable - 174671-000 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Power Cable - 1394253001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details