TE Connectivity Power Cable 2336281-1

Description
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Pairs : 0 Number of Power Cable Conductors : 1 Number of Strands : 190 Dimensions Power Cable Conductor Diameter : 6.3 MM  [.248 INCH ] Power Cable Wire Diameter : 7.8 - 9.1 MM  [.307 - .358 INCH ] Wire Size (MMSQ) : 25 Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Pairs : 0 Number of Power Cable Conductors : 1 Number of Strands : 190 Dimensions Power Cable Conductor Diameter : 6.3 MM  [.248 INCH ] Power Cable Wire Diameter : 7.8 - 9.1 MM  [.307 - .358 INCH ] Wire Size (MMSQ) : 25 Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 2336281-1 - TE Connectivity
Berwyn, PA, United States
Power Cable
2336281-1
Power Cable 2336281-1
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Pairs : 0 Number of Power Cable Conductors : 1 Number of Strands : 190 Dimensions Power Cable Conductor Diameter : 6.3 MM  [.248 INCH ] Power Cable Wire Diameter : 7.8 - 9.1 MM  [.307 - .358 INCH ] Wire Size (MMSQ) : 25 Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90

Body Features


  • Conductor Material : Tin-Plated Copper
  • Power Cable Wire Color : BK
  • Wire & Cable Insulation Material : Halogen-Free Polymer

Configuration Features


  • Number of Pairs : 0
  • Number of Power Cable Conductors : 1
  • Number of Strands : 190

Dimensions


  • Power Cable Conductor Diameter : 6.3 MM  [.248 INCH ]
  • Power Cable Wire Diameter : 7.8 - 9.1 MM  [.307 - .358 INCH ]
  • Wire Size (MMSQ) : 25

Product Type Features


  • Cable Insulation Style : Double

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range (DEGC) : -40 - 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2336281-1
Product Name Power Cable
Cable Insulation Halogen-Free Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G1121-0.40-0/2-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper Alloy, Tinned
Cable Shielding Braid
View Details
Twisted Pair Cable - 040719-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 127025-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1051563002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details