TE Connectivity Solar Connectors 2336077-1

Description
Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 2.5, 4, 6 Wire Size (AWG) : 12, 10, 14 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68 Packaging Features Packaging Quantity : 200 Product Availability Product Availability : Latin America, China, North America, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia Product Type Features Piercing Blade Base Material : Tinned Copper Solar Connector Style : Plug-Socket Solar Connector Type : Cable Coupler
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 2.5, 4, 6 Wire Size (AWG) : 12, 10, 14 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68 Packaging Features Packaging Quantity : 200 Product Availability Product Availability : Latin America, China, North America, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia Product Type Features Piercing Blade Base Material : Tinned Copper Solar Connector Style : Plug-Socket Solar Connector Type : Cable Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2336077-1 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2336077-1
Solar Connectors 2336077-1
Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 2.5, 4, 6 Wire Size (AWG) : 12, 10, 14 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68 Packaging Features Packaging Quantity : 200 Product Availability Product Availability : Latin America, China, North America, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia Product Type Features Piercing Blade Base Material : Tinned Copper Solar Connector Style : Plug-Socket Solar Connector Type : Cable Coupler

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 2.5, 4, 6
  • Wire Size (AWG) : 12, 10, 14

Housing Features


  • Housing Color : Black
  • Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS)

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • IP Rating : IP68

Packaging Features


  • Packaging Quantity : 200

Product Availability


  • Product Availability : Latin America, China, North America, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Piercing Blade Base Material : Tinned Copper
  • Solar Connector Style : Plug-Socket
  • Solar Connector Type : Cable Coupler
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2336077-1
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1586585-8 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
View Details
Solar Connectors - 1-2461454-7 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details