TE Connectivity Hd D-Sub Housing, Rcpt, 104Pos, Ss; No. Of Positions Amp Te Connectivity 2335893-6

Description
HD D-SUB HOUSING, RCPT, 104POS, SS; No. of Positions:104Ways; Connector Type:High Density D Sub; Connector Shell Size:DF; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body; For Use RoHS Compliant: Yes
Description
HD D-SUB HOUSING, RCPT, 104POS, SS; No. of Positions:104Ways; Connector Type:High Density D Sub; Connector Shell Size:DF; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body; For Use RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Housing, Rcpt, 104Pos, Ss; No. Of Positions Amp Te Connectivity - 18AH0178 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Rcpt, 104Pos, Ss; No. Of Positions Amp Te Connectivity
18AH0178
Hd D-Sub Housing, Rcpt, 104Pos, Ss; No. Of Positions Amp Te Connectivity 18AH0178
HD D-SUB HOUSING, RCPT, 104POS, SS; No. of Positions:104Ways; Connector Type:High Density D Sub; Connector Shell Size:DF; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body; For Use RoHS Compliant: Yes

HD D-SUB HOUSING, RCPT, 104POS, SS; No. of Positions:104Ways; Connector Type:High Density D Sub; Connector Shell Size:DF; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body; For Use RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0178
Product Name Hd D-Sub Housing, Rcpt, 104Pos, Ss; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details