TE Connectivity Hd-D Sub Housing, Rcpt, Dd, 78Pos; No. Of Positions Amp Te Connectivity 2335893-5

Description
HD-D SUB HOUSING, RCPT, DD, 78POS; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes
Description
HD-D SUB HOUSING, RCPT, DD, 78POS; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd-D Sub Housing, Rcpt, Dd, 78Pos; No. Of Positions Amp Te Connectivity - 18AH0177 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Housing, Rcpt, Dd, 78Pos; No. Of Positions Amp Te Connectivity
18AH0177
Hd-D Sub Housing, Rcpt, Dd, 78Pos; No. Of Positions Amp Te Connectivity 18AH0177
HD-D SUB HOUSING, RCPT, DD, 78POS; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

HD-D SUB HOUSING, RCPT, DD, 78POS; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0177
Product Name Hd-D Sub Housing, Rcpt, Dd, 78Pos; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 69.85 mm (2.75 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details