TE Connectivity Hd-D Sub Housing, Rcpt, Dc, 62Pos; No. Of Positions Amp Te Connectivity 2335893-4

Description
HD-D SUB HOUSING, RCPT, DC, 62POS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes
Description
HD-D SUB HOUSING, RCPT, DC, 62POS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd-D Sub Housing, Rcpt, Dc, 62Pos; No. Of Positions Amp Te Connectivity - 18AH0176 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Housing, Rcpt, Dc, 62Pos; No. Of Positions Amp Te Connectivity
18AH0176
Hd-D Sub Housing, Rcpt, Dc, 62Pos; No. Of Positions Amp Te Connectivity 18AH0176
HD-D SUB HOUSING, RCPT, DC, 62POS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

HD-D SUB HOUSING, RCPT, DC, 62POS; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0176
Product Name Hd-D Sub Housing, Rcpt, Dc, 62Pos; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details