TE Connectivity Box Mount D-Sub Connectors 2335893-3

Description
Body Features D-Sub Connector Insert Arrangement : MS18275-2 Front Shell Material : Stainless Steel Mating Retention Feature Material : Stainless Steel Rear Shell Material : Stainless Steel Configuration Features Number of Positions : 44 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mounting Hole Diameter (MM) : 2.92 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18275-2 Front Shell Material : Stainless Steel Mating Retention Feature Material : Stainless Steel Rear Shell Material : Stainless Steel Configuration Features Number of Positions : 44 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mounting Hole Diameter (MM) : 2.92 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 2335893-3 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
2335893-3
Box Mount D-Sub Connectors 2335893-3
Body Features D-Sub Connector Insert Arrangement : MS18275-2 Front Shell Material : Stainless Steel Mating Retention Feature Material : Stainless Steel Rear Shell Material : Stainless Steel Configuration Features Number of Positions : 44 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mounting Hole Diameter (MM) : 2.92 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18275-2
  • Front Shell Material : Stainless Steel
  • Mating Retention Feature Material : Stainless Steel
  • Rear Shell Material : Stainless Steel

Configuration Features


  • Number of Positions : 44
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Size : Size 22
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : Without
  • Mounting Hole Diameter (MM) : 2.92

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D Sub Connectors - 1870965 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1870965
D Sub Connectors 1870965
D - sub AMPLIMITE SZ 3 RECPT 44 POS, ST

D - sub AMPLIMITE SZ 3 RECPT 44 POS, ST

Supplier's Site
D Sub Connectors - 1870954 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1870954
D Sub Connectors 1870954
D - sub AMPLIMITE SZ 3 RECPT 44 POS, ST

D - sub AMPLIMITE SZ 3 RECPT 44 POS, ST

Supplier's Site
Swedesboro, NJ, United States
D-Sub Connectors
2335893-3
D-Sub Connectors 2335893-3
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Housings - A144856-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A144856-ND
D-Sub, D-Shaped Connector Housings A144856-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 44 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 44 Position

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2335893-3 1870965 2335893-3 A144856-ND
Product Name Box Mount D-Sub Connectors D Sub Connectors D-Sub Connectors D-Sub, D-Shaped Connector Housings
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Cable Mount (Free-Hanging) Cable mount Free Hanging (In-Line)
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products