TE Connectivity Hd-D Sub Housing, Rcpt, Db, 44Pos; No. Of Positions Amp Te Connectivity 2335893-3

Description
HD-D SUB HOUSING, RCPT, DB, 44POS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes
Description
HD-D SUB HOUSING, RCPT, DB, 44POS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd-D Sub Housing, Rcpt, Db, 44Pos; No. Of Positions Amp Te Connectivity - 18AH0175 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Housing, Rcpt, Db, 44Pos; No. Of Positions Amp Te Connectivity
18AH0175
Hd-D Sub Housing, Rcpt, Db, 44Pos; No. Of Positions Amp Te Connectivity 18AH0175
HD-D SUB HOUSING, RCPT, DB, 44POS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

HD-D SUB HOUSING, RCPT, DB, 44POS; No. of Positions:44Positions; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0175
Product Name Hd-D Sub Housing, Rcpt, Db, 44Pos; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details