TE Connectivity Box Mount D-Sub Connectors 2335891-6

Description
Body Features D-Sub Connector Insert Arrangement : MS14004-1 Front Shell Material : Stainless Steel Mating Retention Feature Material : Stainless Steel Rear Shell Material : Stainless Steel Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mounting Hole Diameter (MM) : 2.92 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 6 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS14004-1 Front Shell Material : Stainless Steel Mating Retention Feature Material : Stainless Steel Rear Shell Material : Stainless Steel Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mounting Hole Diameter (MM) : 2.92 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 6 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 2335891-6 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
2335891-6
Box Mount D-Sub Connectors 2335891-6
Body Features D-Sub Connector Insert Arrangement : MS14004-1 Front Shell Material : Stainless Steel Mating Retention Feature Material : Stainless Steel Rear Shell Material : Stainless Steel Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mounting Hole Diameter (MM) : 2.92 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 6 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS14004-1
  • Front Shell Material : Stainless Steel
  • Mating Retention Feature Material : Stainless Steel
  • Rear Shell Material : Stainless Steel

Configuration Features


  • Number of Positions : 104
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Size : Size 22
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : Without
  • Mounting Hole Diameter (MM) : 2.92

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector Shell Size : 6
  • Connector System : Cable-to-Cable
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A144853-ND
D-Sub, D-Shaped Connector Housings A144853-ND
Plug for Male Contacts Housing D-Sub, High Density Connector 104 Position

Plug for Male Contacts Housing D-Sub, High Density Connector 104 Position

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
2335891-6
D-Sub Connectors 2335891-6
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors I/O - D-Sub & D-Ribbon - 2335891-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
2335891-6
Connectors I/O - D-Sub & D-Ribbon 2335891-6
DSUB,CRMP,104 POS PLUG S/S SHELL, HI DENSTY

DSUB,CRMP,104 POS PLUG S/S SHELL, HI DENSTY

Buy Now
Hd D-Sub Housing, Plug, 104Pos, Ss; No. Of Positions Amp - Te Connectivity - 18AH0174 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Plug, 104Pos, Ss; No. Of Positions Amp - Te Connectivity
18AH0174
Hd D-Sub Housing, Plug, 104Pos, Ss; No. Of Positions Amp - Te Connectivity 18AH0174
HD D-SUB HOUSING, PLUG, 104POS, SS; No. of Positions:104Ways; Connector Type:High Density D Sub; Connector Shell Size:DF; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Stainless Steel Body; For Use RoHS Compliant: Yes

HD D-SUB HOUSING, PLUG, 104POS, SS; No. of Positions:104Ways; Connector Type:High Density D Sub; Connector Shell Size:DF; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Stainless Steel Body; For Use RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2335891-6 A144853-ND 2335891-6 2335891-6 18AH0174
Product Name Box Mount D-Sub Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon Hd D-Sub Housing, Plug, 104Pos, Ss; No. Of Positions Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218441-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Data Connectivity Housings - 1-1452483-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
2 suppliers