TE Connectivity Hd D-Sub Housing, Plug, 78Pos, Ss; No. Of Positions Amp Te Connectivity 2335891-5

Description
HD D-SUB HOUSING, PLUG, 78POS, SS; No. of Positions:78Ways; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Stainless Steel Body; For Use RoHS Compliant: Yes
Description
HD D-SUB HOUSING, PLUG, 78POS, SS; No. of Positions:78Ways; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Stainless Steel Body; For Use RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Housing, Plug, 78Pos, Ss; No. Of Positions Amp Te Connectivity - 18AH0173 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Plug, 78Pos, Ss; No. Of Positions Amp Te Connectivity
18AH0173
Hd D-Sub Housing, Plug, 78Pos, Ss; No. Of Positions Amp Te Connectivity 18AH0173
HD D-SUB HOUSING, PLUG, 78POS, SS; No. of Positions:78Ways; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Stainless Steel Body; For Use RoHS Compliant: Yes

HD D-SUB HOUSING, PLUG, 78POS, SS; No. of Positions:78Ways; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Stainless Steel Body; For Use RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0173
Product Name Hd D-Sub Housing, Plug, 78Pos, Ss; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 21 mm (0.8268 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details