TE Connectivity Hd D-Sub Housing, Plug, 62Pos, Ss; No. Of Positions Amp Te Connectivity 2335891-4

Description
HD D-SUB HOUSING, PLUG, 62POS, SS; No. of Positions:62Ways; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Stainless Steel Body; For Use RoHS Compliant: Yes
Description
HD D-SUB HOUSING, PLUG, 62POS, SS; No. of Positions:62Ways; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Stainless Steel Body; For Use RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Housing, Plug, 62Pos, Ss; No. Of Positions Amp Te Connectivity - 18AH0172 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Plug, 62Pos, Ss; No. Of Positions Amp Te Connectivity
18AH0172
Hd D-Sub Housing, Plug, 62Pos, Ss; No. Of Positions Amp Te Connectivity 18AH0172
HD D-SUB HOUSING, PLUG, 62POS, SS; No. of Positions:62Ways; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Stainless Steel Body; For Use RoHS Compliant: Yes

HD D-SUB HOUSING, PLUG, 62POS, SS; No. of Positions:62Ways; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Stainless Steel Body; For Use RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0172
Product Name Hd D-Sub Housing, Plug, 62Pos, Ss; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 330 mm (12.99 inch)
Bearing Bore / Ring O.D. 11.81 inch (300 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details