TE Connectivity Box Mount D-Sub Connectors 2335891-1

Description
Body Features D-Sub Connector Insert Arrangement : MS18273-2 Front Shell Material : Stainless Steel Mating Retention Feature Material : Stainless Steel Rear Shell Material : Stainless Steel Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mounting Hole Diameter (MM) : 2.92 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18273-2 Front Shell Material : Stainless Steel Mating Retention Feature Material : Stainless Steel Rear Shell Material : Stainless Steel Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mounting Hole Diameter (MM) : 2.92 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 2335891-1 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
2335891-1
Box Mount D-Sub Connectors 2335891-1
Body Features D-Sub Connector Insert Arrangement : MS18273-2 Front Shell Material : Stainless Steel Mating Retention Feature Material : Stainless Steel Rear Shell Material : Stainless Steel Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mounting Hole Diameter (MM) : 2.92 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18273-2
  • Front Shell Material : Stainless Steel
  • Mating Retention Feature Material : Stainless Steel
  • Rear Shell Material : Stainless Steel

Configuration Features


  • Number of Positions : 15
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Size : Size 22
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : Without
  • Mounting Hole Diameter (MM) : 2.92

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 2335891-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2335891-1
D-Sub Connectors 2335891-1
AMPLIMITE SZ 1 PLUG 15 POS, ST STL SHEL

AMPLIMITE SZ 1 PLUG 15 POS, ST STL SHEL

Buy Now
D-Sub, D-Shaped Connector Housings - A144848-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A144848-ND
D-Sub, D-Shaped Connector Housings A144848-ND
Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position

Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2335891-1 2335891-1 A144848-ND
Product Name Box Mount D-Sub Connectors D-Sub Connectors D-Sub, D-Shaped Connector Housings
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337441-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
5 suppliers
D-Sub, D-Shaped Connector Accessories - 17-1-2308349-7-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers