TE Connectivity D-Sub Housing, Rcpt, 37Pos, Ss; No. Of Positions Amp Te Connectivity 2335890-4

Description
D-SUB HOUSING, RCPT, 37POS, SS; No. of Positions:37Ways; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body; For Use With:AMPLIMITE 109 RoHS Compliant: Yes
Description
D-SUB HOUSING, RCPT, 37POS, SS; No. of Positions:37Ways; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body; For Use With:AMPLIMITE 109 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Housing, Rcpt, 37Pos, Ss; No. Of Positions Amp Te Connectivity - 18AH0169 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Rcpt, 37Pos, Ss; No. Of Positions Amp Te Connectivity
18AH0169
D-Sub Housing, Rcpt, 37Pos, Ss; No. Of Positions Amp Te Connectivity 18AH0169
D-SUB HOUSING, RCPT, 37POS, SS; No. of Positions:37Ways; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body; For Use With:AMPLIMITE 109 RoHS Compliant: Yes

D-SUB HOUSING, RCPT, 37POS, SS; No. of Positions:37Ways; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body; For Use With:AMPLIMITE 109 RoHS Compliant: Yes

Supplier's Site
Amplimite Sz 4 Recep 37 Pos, St Stl Shel Rohs Compliant Amp Te Connectivity - 97AC9296 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite Sz 4 Recep 37 Pos, St Stl Shel Rohs Compliant Amp Te Connectivity
97AC9296
Amplimite Sz 4 Recep 37 Pos, St Stl Shel Rohs Compliant Amp Te Connectivity 97AC9296
AMPLIMITE SZ 4 RECEP 37 POS, ST STL SHEL ROHS COMPLIANT: YES

AMPLIMITE SZ 4 RECEP 37 POS, ST STL SHEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0169
Product Name D-Sub Housing, Rcpt, 37Pos, Ss; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details