TE Connectivity D-Sub Housing, Rcpt, 25Pos, Ss; No. Of Positions Amp Te Connectivity 2335890-3

Description
D-SUB HOUSING, RCPT, 25POS, SS; No. of Positions:25Ways; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body; For Use With:AMPLIMITE 109 RoHS Compliant: Yes
Description
D-SUB HOUSING, RCPT, 25POS, SS; No. of Positions:25Ways; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body; For Use With:AMPLIMITE 109 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Housing, Rcpt, 25Pos, Ss; No. Of Positions Amp Te Connectivity - 18AH0168 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Rcpt, 25Pos, Ss; No. Of Positions Amp Te Connectivity
18AH0168
D-Sub Housing, Rcpt, 25Pos, Ss; No. Of Positions Amp Te Connectivity 18AH0168
D-SUB HOUSING, RCPT, 25POS, SS; No. of Positions:25Ways; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body; For Use With:AMPLIMITE 109 RoHS Compliant: Yes

D-SUB HOUSING, RCPT, 25POS, SS; No. of Positions:25Ways; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Stainless Steel Body; For Use With:AMPLIMITE 109 RoHS Compliant: Yes

Supplier's Site
Amplimite Sz 3 Recep 25 Pos, St Stl Shel Rohs Compliant Amp Te Connectivity - 97AC9295 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite Sz 3 Recep 25 Pos, St Stl Shel Rohs Compliant Amp Te Connectivity
97AC9295
Amplimite Sz 3 Recep 25 Pos, St Stl Shel Rohs Compliant Amp Te Connectivity 97AC9295
AMPLIMITE SZ 3 RECEP 25 POS, ST STL SHEL ROHS COMPLIANT: YES

AMPLIMITE SZ 3 RECEP 25 POS, ST STL SHEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0168
Product Name D-Sub Housing, Rcpt, 25Pos, Ss; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 21 mm (0.8268 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details