TE Connectivity D-Sub Housing, Plug, 50Pos, Ss; No. Of Positions Amp Te Connectivity 2335889-5

Description
D-SUB HOUSING, PLUG, 50POS, SS; No. of Positions:50Ways; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Stainless Steel Body; For Use With:AMPLIMITE Series SizeRoHS Compliant: Yes
Description
D-SUB HOUSING, PLUG, 50POS, SS; No. of Positions:50Ways; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Stainless Steel Body; For Use With:AMPLIMITE Series SizeRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Housing, Plug, 50Pos, Ss; No. Of Positions Amp Te Connectivity - 18AH0167 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Plug, 50Pos, Ss; No. Of Positions Amp Te Connectivity
18AH0167
D-Sub Housing, Plug, 50Pos, Ss; No. Of Positions Amp Te Connectivity 18AH0167
D-SUB HOUSING, PLUG, 50POS, SS; No. of Positions:50Ways; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Stainless Steel Body; For Use With:AMPLIMITE Series SizeRoHS Compliant: Yes

D-SUB HOUSING, PLUG, 50POS, SS; No. of Positions:50Ways; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Stainless Steel Body; For Use With:AMPLIMITE Series SizeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0167
Product Name D-Sub Housing, Plug, 50Pos, Ss; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details