TE Connectivity D-Sub Housing, Plug, 25Pos, Ss; No. Of Positions Amp Te Connectivity 2335889-3

Description
D-SUB HOUSING, PLUG, 25POS, SS; No. of Positions:25Ways; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Stainless Steel Body; For Use With:AMPLIMITE Series SizeRoHS Compliant: Yes
Description
D-SUB HOUSING, PLUG, 25POS, SS; No. of Positions:25Ways; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Stainless Steel Body; For Use With:AMPLIMITE Series SizeRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Housing, Plug, 25Pos, Ss; No. Of Positions Amp Te Connectivity - 18AH0165 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Plug, 25Pos, Ss; No. Of Positions Amp Te Connectivity
18AH0165
D-Sub Housing, Plug, 25Pos, Ss; No. Of Positions Amp Te Connectivity 18AH0165
D-SUB HOUSING, PLUG, 25POS, SS; No. of Positions:25Ways; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Stainless Steel Body; For Use With:AMPLIMITE Series SizeRoHS Compliant: Yes

D-SUB HOUSING, PLUG, 25POS, SS; No. of Positions:25Ways; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Stainless Steel Body; For Use With:AMPLIMITE Series SizeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0165
Product Name D-Sub Housing, Plug, 25Pos, Ss; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 160 mm (6.3 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details