TE Connectivity High Speed Pluggable IO Connectors & Cages 2335809-1

Description
Configuration Features Number of Ports : 1 Number of Positions : 15 Port Matrix Configuration : 1 x 1 Housing Features Cage Material : Stainless Steel Centerline (Pitch) (MM) : 16.25 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : 1x1 Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Positions : 15 Port Matrix Configuration : 1 x 1 Housing Features Cage Material : Stainless Steel Centerline (Pitch) (MM) : 16.25 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : 1x1 Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2335809-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2335809-1
High Speed Pluggable IO Connectors & Cages 2335809-1
Configuration Features Number of Ports : 1 Number of Positions : 15 Port Matrix Configuration : 1 x 1 Housing Features Cage Material : Stainless Steel Centerline (Pitch) (MM) : 16.25 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : 1x1 Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 15
  • Port Matrix Configuration : 1 x 1

Housing Features


  • Cage Material : Stainless Steel
  • Centerline (Pitch) (MM) : 16.25

Operation/Application


  • Circuit Application : High Speed Data
  • Pluggable I/O Applications : SFP-DD

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : 1x1
  • Pluggable Form Factor : SFP-DD
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies
Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies Package: Tray Product Status: Active Connector Type: SFP-DD (Double Density) Number of Positions: 15 Mounting Type: Through Hole, Right Angle Termination: Press-Fit Features: EMI Shielded

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies
Package: Tray
Product Status: Active
Connector Type: SFP-DD (Double Density)
Number of Positions: 15
Mounting Type: Through Hole, Right Angle
Termination: Press-Fit
Features: EMI Shielded

Buy Now Datasheet
Pluggable Connector Assemblies - 17-2335809-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2335809-1-ND
Pluggable Connector Assemblies 17-2335809-1-ND
15 Position SFP-DD (Double Density) Cage Connector Press-Fit Through Hole, Right Angle

15 Position SFP-DD (Double Density) Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2335809-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2335809-1
Pluggable Connectors 2335809-1
CAGE ASSEMBLY WIHT SPRING,SFP-DD

CAGE ASSEMBLY WIHT SPRING,SFP-DD

Supplier's Site Datasheet
Sfp-Dd Cage, 1Port, Press-Fit, Th; Cage Type Te Connectivity - 49AJ2871 - Newark, An Avnet Company
Chicago, IL, United States
Sfp-Dd Cage, 1Port, Press-Fit, Th; Cage Type Te Connectivity
49AJ2871
Sfp-Dd Cage, 1Port, Press-Fit, Th; Cage Type Te Connectivity 49AJ2871
SFP-DD CAGE, 1PORT, PRESS-FIT, TH; Cage Type:SFP-DD Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:HSIO Series RoHS Compliant: Yes

SFP-DD CAGE, 1PORT, PRESS-FIT, TH; Cage Type:SFP-DD Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:HSIO Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2335809-1 2335809-1 17-2335809-1-ND 2335809-1 49AJ2871
Product Name High Speed Pluggable IO Connectors & Cages Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies Pluggable Connector Assemblies Pluggable Connectors Sfp-Dd Cage, 1Port, Press-Fit, Th; Cage Type Te Connectivity
Termination Through Hole - Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data