Body Features Primary Product Color : Black
Configuration Features Number of Positions : 50 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 50 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .2 MM [.007 INCH ]
Dimensions Connector Length : 11.5 MM [.45 INCH ] Connector Width : 42.4 MM [1.67 INCH ] Profile Height from PCB : 7.5 MM [.29 INCH ]
Housing Features Centerline (Pitch) : .6 MM [.024 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Peg
Operation/Applicatio
n Circuit Application : Signal
Other Interface Number : 2334793
Packaging Features Packaging Method : Reel Packaging Quantity : 450
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Board-to-Board, Flex-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 50 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 50 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .2 MM [.007 INCH ]
Dimensions Connector Length : 11.5 MM [.45 INCH ] Connector Width : 42.4 MM [1.67 INCH ] Profile Height from PCB : 7.5 MM [.29 INCH ]
Housing Features Centerline (Pitch) : .6 MM [.024 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Peg
Operation/Applicatio
n Circuit Application : Signal
Other Interface Number : 2334793
Packaging Features Packaging Method : Reel Packaging Quantity : 450
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Board-to-Board, Flex-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 50 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 50 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .2 MM [.007 INCH ]
Dimensions Connector Length : 11.5 MM [.45 INCH ] Connector Width : 42.4 MM [1.67 INCH ] Profile Height from PCB : 7.5 MM [.29 INCH ]
Housing Features Centerline (Pitch) : .6 MM [.024 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Peg
Operation/Applicatio
n Circuit Application : Signal
Other Interface Number : 2334793
Packaging Features Packaging Method : Reel Packaging Quantity : 450
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Board-to-Board, Flex-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 50
Number of Rows : 2
Number of Sections : 1
Number of Signal Positions : 50
PCB Mount Orientation : Horizontal
Contact Features
Contact Current Rating (Max) (AMP) : .5
Contact Mating Area Plating Material : Gold (Au), Tin (Sn)
Contact Type : Tab
Mating Tab Thickness : .2 MM [.007 INCH ]
Dimensions
Connector Length : 11.5 MM [.45 INCH ]
Connector Width : 42.4 MM [1.67 INCH ]
Profile Height from PCB : 7.5 MM [.29 INCH ]
Housing Features
Centerline (Pitch) : .6 MM [.024 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
PCB Mount Alignment : With
PCB Mount Retention : With
PCB Mount Retention Type : Solder Peg
Operation/Application
Circuit Application : Signal
Other
Interface Number : 2334793
Packaging Features
Packaging Method : Reel
Packaging Quantity : 450
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector System : Wire-to-Board, Board-to-Board, Flex-to-Board
Header Type : Fully Shrouded
Mixed & Hybrid Header : No
Sealable : No
Termination Features
Termination Method to PCB : Through Hole - Solder
Usage Conditions
Operating Temperature (Max) : 85 DEGC [185 DEGF ]
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]