TE Connectivity Pluggable IO Connectors & Cages 2334626-2

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 6.5 MM  [.255 INCH ] Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 6 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 6 Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : 19 MM  [.748 INCH ] Operation/Applicatio n Heat Sink Compatible : Yes Pluggable I/O Applications : QSFP28 Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 6.5 MM  [.255 INCH ] Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 6 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 6 Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : 19 MM  [.748 INCH ] Operation/Applicatio n Heat Sink Compatible : Yes Pluggable I/O Applications : QSFP28 Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2334626-2 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2334626-2
Pluggable IO Connectors & Cages 2334626-2
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 6.5 MM  [.255 INCH ] Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 6 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 6 Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : 19 MM  [.748 INCH ] Operation/Applicatio n Heat Sink Compatible : Yes Pluggable I/O Applications : QSFP28 Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height : 6.5 MM  [.255 INCH ]
  • Heat Sink Height Class : SAN
  • Heat Sink Style : Pin

Configuration Features


  • Number of Ports : 6
  • Number of Rear EONs per Port Column : 1
  • Port Matrix Configuration : 1 x 6

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 28

Housing Features


  • Cage Material : Nickel Silver Alloy
  • Centerline (Pitch) : 19 MM  [.748 INCH ]

Operation/Application


  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : QSFP28

Other


  • EMI Containment Feature Type : Customer Applied Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Ganged
  • Form Factor : QSFP28/56
  • Pluggable I/O Product Type : Cage Assembly
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2334626-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2334626-2-ND
Pluggable Connector Assemblies 17-2334626-2-ND
Position Connector

Position Connector

Buy Now Datasheet
I/O Connectors - 2334626-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2334626-2
I/O Connectors 2334626-2
QSFP28/56 1X6 CAGE ASSY BHND BZL

QSFP28/56 1X6 CAGE ASSY BHND BZL

Buy Now
Pluggable Connectors - 2334626-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2334626-2
Pluggable Connectors 2334626-2
ZQSFP+ 1X6 CAGE ASSY BHND BZL

ZQSFP+ 1X6 CAGE ASSY BHND BZL

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2334626-2 17-2334626-2-ND 2334626-2 2334626-2
Product Name Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data