Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
TE CONNECTIVITY
2334614-4 -- RECTANGULAR CONNECTOR ACCESSORIES
TE Connectivity
Rectangular Connector Accessories
2334614-4
Description
POWER VERSA-LOCK BACK COVER 4P
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
POWER VERSA-LOCK BACK COVER 4P
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2334614-4-ND
Rectangular Connector Accessories
17-2334614-4-ND
POWER VERSA-LOCK BACK COVER 4P
POWER VERSA-LOCK BACK COVER 4P
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
17-2334614-4-ND
Product Name
Rectangular Connector Accessories
Connector Type
Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
ix Industrial IO Plug
NDHN6E4
Specs
Connector Type
Rectangular Connectors, Heavy Duty
Gender
Male / Plug
Termination
IDC
View Details
2
suppliers
Altech Corp.
Terminal Block Header; 4; Vertical; 0.2in.; 0.85 in.; Polyamide 6.6 (Housing)
37.204
Specs
Voltage Rating
250 to 300 volts
Current Rating
12.0 amps
View Details
Advantech
15" Tpc With Intel P-M 1.4Ghz And 1Gb Ddr Advantech
TPC-1570H-P2AE
View Details
WAGO
Din Rail, Channel
2002-1211/1000-411
Specs
Connector Type
DIN Connector
Contact Size (AWG)
12 to 22 AWG
View Details
2
suppliers