TE Connectivity Power Connectors 2334570-4

Description
MBPLUS,R/A,REC.,SOLD ER,5LP + 24S + 2P
Request a Quote Datasheet
Description
MBPLUS,R/A,REC.,SOLD ER,5LP + 24S + 2P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 2334570-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2334570-4
Power Connectors 2334570-4
MBPLUS,R/A,REC.,SOLD ER,5LP + 24S + 2P

MBPLUS,R/A,REC.,SOLDER,5LP + 24S + 2P

Buy Now
Swedesboro, NJ, United States
Power Connectors
2334570-4
Power Connectors 2334570-4
Power Connectors

Power Connectors

Buy Now
Power Connector, Rcpt, 5Lp+24S+2P, Pcb; No. Of Contacts Te Connectivity - 41AH6324 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Rcpt, 5Lp+24S+2P, Pcb; No. Of Contacts Te Connectivity
41AH6324
Power Connector, Rcpt, 5Lp+24S+2P, Pcb; No. Of Contacts Te Connectivity 41AH6324
POWER CONNECTOR, RCPT, 5LP+24S+2P, PCB; No. of Contacts:31Contacts; Product Range:MULTI-BEAM PLUS Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

POWER CONNECTOR, RCPT, 5LP+24S+2P, PCB; No. of Contacts:31Contacts; Product Range:MULTI-BEAM PLUS Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 2334570-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2334570-4
Backplane Connectors - Specialized 2334570-4
MBPLUS,R/A,REC.,SOLD ER,5LP + 24S

MBPLUS,R/A,REC.,SOLDER,5LP + 24S

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2334570-4 41AH6324 2334570-4
Product Name Power Connectors Power Connector, Rcpt, 5Lp+24S+2P, Pcb; No. Of Contacts Te Connectivity Backplane Connectors - Specialized
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts - 1382 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details