TE Connectivity Power Connectors 2334531-2

Description
MBPLUS R/A HDR 20S + 6P
Request a Quote Datasheet
Description
MBPLUS R/A HDR 20S + 6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 2334531-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2334531-2
Power Connectors 2334531-2
MBPLUS R/A HDR 20S + 6P

MBPLUS R/A HDR 20S + 6P

Buy Now
Swedesboro, NJ, United States
Power Connectors
2334531-2
Power Connectors 2334531-2
Power Connectors

Power Connectors

Buy Now
Backplane Connectors - Specialized - 2334531-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2334531-2
Backplane Connectors - Specialized 2334531-2
MBPLUS R/A HDR 20S + 6P

MBPLUS R/A HDR 20S + 6P

Supplier's Site Datasheet
Power Connector, Plug, 20S+6P, Pcb; No. Of Contacts Te Connectivity - 41AH6323 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Plug, 20S+6P, Pcb; No. Of Contacts Te Connectivity
41AH6323
Power Connector, Plug, 20S+6P, Pcb; No. Of Contacts Te Connectivity 41AH6323
POWER CONNECTOR, PLUG, 20S+6P, PCB; No. of Contacts:26Contacts; Product Range:MULTI-BEAM PLUS Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

POWER CONNECTOR, PLUG, 20S+6P, PCB; No. of Contacts:26Contacts; Product Range:MULTI-BEAM PLUS Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2334531-2 2334531-2 41AH6323
Product Name Power Connectors Backplane Connectors - Specialized Power Connector, Plug, 20S+6P, Pcb; No. Of Contacts Te Connectivity
Geometry Multi-Beam
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-108-854-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details