TE Connectivity Power Connectors 2334530-4

Description
MBPLUS,R/A,PLUG,SOLD ER,5LP + 24S + 2P
Request a Quote Datasheet
Description
MBPLUS,R/A,PLUG,SOLD ER,5LP + 24S + 2P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 2334530-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2334530-4
Power Connectors 2334530-4
MBPLUS,R/A,PLUG,SOLD ER,5LP + 24S + 2P

MBPLUS,R/A,PLUG,SOLDER,5LP + 24S + 2P

Buy Now
Backplane Connectors - Specialized - 2334530-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2334530-4
Backplane Connectors - Specialized 2334530-4
MBPLUS,R/A,PLUG,SOLD ER,5LP + 24S

MBPLUS,R/A,PLUG,SOLDER,5LP + 24S

Supplier's Site Datasheet
Power Connector, Plug, 5Lp+24S+2P, Pcb; No. Of Contacts Te Connectivity - 41AH6322 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Plug, 5Lp+24S+2P, Pcb; No. Of Contacts Te Connectivity
41AH6322
Power Connector, Plug, 5Lp+24S+2P, Pcb; No. Of Contacts Te Connectivity 41AH6322
POWER CONNECTOR, PLUG, 5LP+24S+2P, PCB; No. of Contacts:31Contacts; Product Range:MULTI-BEAM PLUS Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

POWER CONNECTOR, PLUG, 5LP+24S+2P, PCB; No. of Contacts:31Contacts; Product Range:MULTI-BEAM PLUS Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2334530-4 2334530-4 41AH6322
Product Name Power Connectors Backplane Connectors - Specialized Power Connector, Plug, 5Lp+24S+2P, Pcb; No. Of Contacts Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details