TE Connectivity Automotive Headers 2334366-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 2.5 MM , 3.5 MM  [.098 INCH , .137 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Solder Process : Wave Solder Capable Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Wire-to-Panel Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 2.5 MM , 3.5 MM  [.098 INCH , .137 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Solder Process : Wave Solder Capable Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Wire-to-Panel Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2334366-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2334366-2
Automotive Headers 2334366-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 2.5 MM , 3.5 MM  [.098 INCH , .137 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Solder Process : Wave Solder Capable Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Wire-to-Panel Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 32
  • Number of Rows : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.5 MM , 3.5 MM  [.098 INCH , .137 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal
  • Solder Process : Wave Solder Capable

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board, Wire-to-Panel
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 110 DEGC  [230 DEGF ]
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Headers, Male Pins - 1734-2334366-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2334366-2-ND
Headers, Male Pins 1734-2334366-2-ND
32POS,HYBRID,HDR ASSY,180DEG

32POS,HYBRID,HDR ASSY,180DEG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2334366-2 1734-2334366-2-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data