TE Connectivity
Connector Contacts
2334110-4
Description
Contact Features Contact Base Material : Copper Zinc Lead Alloy Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 24 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM [.025 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 100
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Copper Zinc Lead Alloy Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 24 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM [.025 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 100
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Copper Zinc Lead Alloy Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 24 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM [.025 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 100
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Contact Base Material : Copper Zinc Lead Alloy
- Contact Current Rating (Max) (AMP) : 7
- Contact Mating Area Plating Material : Gold (Au)
- Contact Size : Size 24
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Mating Pin Diameter : .64 MM [.025 INCH ]
Dimensions
- Wire Size (MMSQ) : .08 - .2
- Wire Size (AWG) : 28 - 24
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 100
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2334110-4 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Standard
Material
Phosphor Bronze
Features
RoHS
View Details
2 suppliers
Material
Unplated
Features
RoHS
North American
13 to 17 AWG
View Details