TE Connectivity
Primary Wire
2333642-1
Description
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : White
Dimensions Outside Cable Diameter : 1.3 MM [.051 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20
Packaging Features Packaging Method : Spool Packaging Quantity (M) : 1000
Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 120
Request a Quote
Email Supplier
Description
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : White
Dimensions Outside Cable Diameter : 1.3 MM [.051 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20
Packaging Features Packaging Method : Spool Packaging Quantity (M) : 1000
Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 120
Request a Quote
Email Supplier
Suppliers
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : White
Dimensions Outside Cable Diameter : 1.3 MM [.051 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20
Packaging Features Packaging Method : Spool Packaging Quantity (M) : 1000
Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 120
Body Features
- Conductor Material : Tin Plated Copper
- Wire & Cable Insulation Material : Halogen-Free Polymer
- Wire Color (Base) : White
Dimensions
- Outside Cable Diameter : 1.3 MM [.051 INCH ]
- Wire Size (MMSQ) : .5
- Wire Size (AWG) : 20
Packaging Features
- Packaging Method : Spool
- Packaging Quantity (M) : 1000
Usage Conditions
- Cable Type : Primary Wire
- Operating Temperature Range (DEGC) : -40 - 120
Buy Now
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
2333642-1 |
|
Product Name
|
Primary Wire |
|
Rated Temperature
|
-40 to 120 C (-40 to 248 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Diameter
0.0630 inch (1.6 mm)
International
0.7500 mm² (0.0012 in²)
Stranding Type
0.23 mm
View Details
Rated Voltage
600 volts
Rated Temperature
-55 to 120 C (-67 to 248 F)
Wire Conductor
Tin-Plated Copper
View Details
2 suppliers
Rated Temperature
-40 to 150 C (-40 to 302 F)
Wire Conductor
Bare Copper
International
1.5 mm² (0.0023 in²)
View Details