TE Connectivity High Speed Backplane Connectors 2332816-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Unguided Number of Columns : 8 Number of Positions : 56 Number of Rows : 7 PCB Mount Orientation : Right Angle Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Unguided Number of Columns : 8 Number of Positions : 56 Number of Rows : 7 PCB Mount Orientation : Right Angle Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2332816-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2332816-1
High Speed Backplane Connectors 2332816-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Unguided Number of Columns : 8 Number of Positions : 56 Number of Rows : 7 PCB Mount Orientation : Right Angle Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Unguided
  • Number of Columns : 8
  • Number of Positions : 56
  • Number of Rows : 7
  • PCB Mount Orientation : Right Angle

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Number of Shrouded Sides : 2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors Audio & Video, Unreviewed - 2332816-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Unreviewed
2332816-1
Connectors Audio & Video, Unreviewed 2332816-1
RA PLUG ASSY LEFT END MULTIGIG

RA PLUG ASSY LEFT END MULTIGIG

Buy Now
Backplane Connectors - 2332816-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2332816-1
Backplane Connectors 2332816-1
RA Plug Assy Left End Multigig RT 3

RA Plug Assy Left End Multigig RT 3

Buy Now
Backplane Connectors - Specialized - 2332816-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2332816-1
Backplane Connectors - Specialized 2332816-1
RA PLUG ASSY LEFT END MULTIGIG R

RA PLUG ASSY LEFT END MULTIGIG R

Supplier's Site Datasheet
Specialized - 2332816-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
2332816-1
Specialized 2332816-1
RA PLUG ASSY LEFT END MULTIGIG R

RA PLUG ASSY LEFT END MULTIGIG R

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2332816-1 2332816-1 2332816-1 2332816-1 2332816-1
Product Name High Speed Backplane Connectors Connectors Audio & Video, Unreviewed Backplane Connectors Backplane Connectors - Specialized Specialized
Category Board to Board Connector
Mounting Board Mount Board Edge, Through Hole, Right Angle
Contact Pitch 1.8 mm (0.0710 inch)
Number of Contacts 56 #
Unlock Full Specs
to access all available technical data