TE Connectivity Backplane Fiber Optics 2332756-2

Description
Configuration Features Number of Fibers : 24 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : Module (Daughtercard) Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Fibers : 24 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : Module (Daughtercard) Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2332756-2 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2332756-2
Backplane Fiber Optics 2332756-2
Configuration Features Number of Fibers : 24 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : Module (Daughtercard) Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Fibers : 24

Dimensions


  • Compatible Fiber Diameter (MICM) : 125

Product Type Features


  • Fiber Optic Connector Type : VITA 66.5
  • Fiber Optic Mode : Multimode
  • Fiber Optic Product Type : Module (Daughtercard) Kit

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Fiber Optic Connector Accessories - 17-2332756-2-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Accessories
17-2332756-2-ND
Fiber Optic Connector Accessories 17-2332756-2-ND
MT FERRULE KIT,V66.5 RCPT,PINS,2

MT FERRULE KIT,V66.5 RCPT,PINS,2

Buy Now Datasheet
Mt Ferrule Kit,v66.5 Rcpt,pins,24-F,mm Te Connectivity - 27AJ2708 - Newark, An Avnet Company
Chicago, IL, United States
Mt Ferrule Kit,v66.5 Rcpt,pins,24-F,mm Te Connectivity
27AJ2708
Mt Ferrule Kit,v66.5 Rcpt,pins,24-F,mm Te Connectivity 27AJ2708
MT Ferrule Kit,V66.5 Rcpt,Pins,24-F,MM

MT Ferrule Kit,V66.5 Rcpt,Pins,24-F,MM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2332756-2 17-2332756-2-ND 27AJ2708
Product Name Backplane Fiber Optics Fiber Optic Connector Accessories Mt Ferrule Kit,v66.5 Rcpt,pins,24-F,mm Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products