TE Connectivity Backplane Fiber Optics 2332756-1

Description
Configuration Features Number of Fibers : 12 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : Module (Daughtercard) Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Fibers : 12 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : Module (Daughtercard) Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2332756-1 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2332756-1
Backplane Fiber Optics 2332756-1
Configuration Features Number of Fibers : 12 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : Module (Daughtercard) Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Fibers : 12

Dimensions


  • Compatible Fiber Diameter (MICM) : 125

Product Type Features


  • Fiber Optic Connector Type : VITA 66.5
  • Fiber Optic Mode : Multimode
  • Fiber Optic Product Type : Module (Daughtercard) Kit

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Backplane Connector Accessories - 844-2332756-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
844-2332756-1-ND
Backplane Connector Accessories 844-2332756-1-ND
MT FERRULE KIT V66.5 RCPT PINS

MT FERRULE KIT V66.5 RCPT PINS

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2332756-1 844-2332756-1-ND 2332756-1
Product Name Backplane Fiber Optics Backplane Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products