TE Connectivity Coax Connectors 2332676-1

Description
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ] RF Connector Center Contact Underplating Material : Nickel Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 40 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : .086 Semi-Rigid or Flex Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMPM Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ] RF Connector Center Contact Underplating Material : Nickel Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 40 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : .086 Semi-Rigid or Flex Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMPM Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2332676-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2332676-1
Coax Connectors 2332676-1
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ] RF Connector Center Contact Underplating Material : Nickel Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 40 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : .086 Semi-Rigid or Flex Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMPM Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Body Material : Beryllium Copper
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 40

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : .086 Semi-Rigid or Flex
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMPM
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 844-2332676-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
844-2332676-1-ND
Coaxial Connector (RF) Assemblies 844-2332676-1-ND
SMPM Connector Jack, Female Socket Panel Mount Solder

SMPM Connector Jack, Female Socket Panel Mount Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2332676-1 844-2332676-1-ND
Product Name Coax Connectors Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector SMP
Unlock Full Specs
to access all available technical data