Body Features PCB Retention Feature Material : Copper Alloy PCB Retention Feature Plating Material : Tin Primary Product Color : Orange
Configuration Features Connector Contact Load Condition : Fully Loaded Keying & Polarized Position Locations : A Number of Loaded Positions : 2 Number of Positions : 2 Number of Power Positions : 2 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM [50 - 100 MICIN ] Contact Type : Blade, Receptacle Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin
Dimensions Connector Height : 16.26 MM [.64 INCH ] Connector Length : 19.3 MM [.76 INCH ] Connector Width : 23.62 MM [.93 INCH ] PCB Thickness (Recommended) : 1.4 - 2.62 MM [.055 - .103 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300
Housing Features Centerline (Pitch) : 8 MM [.315 INCH ] Housing Material : Thermoplastic GF Mating Entry Location : Side
Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Keyed Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Tray/Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Plug & Receptacle Kit Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.43 MM [.135 INCH ]
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -20 - 150 DEGC [-4 - 302 DEGF ]
Body Features
- PCB Retention Feature Material : Copper Alloy
- PCB Retention Feature Plating Material : Tin
- Primary Product Color : Orange
Configuration Features
- Connector Contact Load Condition : Fully Loaded
- Keying & Polarized Position Locations : A
- Number of Loaded Positions : 2
- Number of Positions : 2
- Number of Power Positions : 2
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 20
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM [50 - 100 MICIN ]
- Contact Type : Blade, Receptacle
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- Connector Height : 16.26 MM [.64 INCH ]
- Connector Length : 19.3 MM [.76 INCH ]
- Connector Width : 23.62 MM [.93 INCH ]
- PCB Thickness (Recommended) : 1.4 - 2.62 MM [.055 - .103 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 300
- Operating Voltage (VDC) : 300
Housing Features
- Centerline (Pitch) : 8 MM [.315 INCH ]
- Housing Material : Thermoplastic GF
- Mating Entry Location : Side
Industry Standards
- Glow Wire Rating : GWT 750°C (Without Flame)
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization, Keyed
- Mating Retention : With
- Mating Retention Type : Latching Feature
- PCB Mount Alignment : Without
- PCB Mount Retention : With
- PCB Mount Retention Type : Hold-Down
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Tray/Box
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- PCB Connector Type : PCB Mount Plug & Receptacle Kit
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.43 MM [.135 INCH ]
Usage Conditions
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Operating Temperature Range : -20 - 150 DEGC [-4 - 302 DEGF ]