Body Features Conductor Type : Stud, Stranded Mechanical Connector Conductor Material : Aluminum
Configuration Features Number of Contact Bolts : 12
Dimensions Bolt Head Size (Across Flats) (MM) : 17, 19 Conductor Range (AWGKC) : 1272, 1510 Conductor Range (KCMIL) : 1510, 1272 Conductor Range (Main) (MMSQ) : 34.6, 36.5 Stud Size : 50
Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 500
Industry Standards REACH Compliance : Yes Standards : IEC, NEMA
Operation/Applicatio
n Application Type : Straight Connector Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes
Product Availability Mechanical Connector Product Availability : NAM, EMEA, LAM, ROA
Product Type Features Mechanical Connector Material : Aluminum Alloy Mechanical Connector Technology : Bolted Product Family : Simaflex
Body Features
- Conductor Type : Stud, Stranded
- Mechanical Connector Conductor Material : Aluminum
Configuration Features
- Number of Contact Bolts : 12
Dimensions
- Bolt Head Size (Across Flats) (MM) : 17, 19
- Conductor Range (AWGKC) : 1272, 1510
- Conductor Range (KCMIL) : 1510, 1272
- Conductor Range (Main) (MMSQ) : 34.6, 36.5
- Stud Size : 50
Electrical Characteristics
- Mechanical Connector Voltage Class (KV) : ≤ 500
Industry Standards
- REACH Compliance : Yes
- Standards : IEC, NEMA
Operation/Application
- Application Type : Straight Connector
- Free of Lead, Cadmium, Heavy Metals : Yes
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Mechanical Connector Product Availability : NAM, EMEA, LAM, ROA
Product Type Features
- Mechanical Connector Material : Aluminum Alloy
- Mechanical Connector Technology : Bolted
- Product Family : Simaflex