TE Connectivity Mechanical Connectors 2332405-1

Description
Body Features Conductor Type : Stranded, Stud Mechanical Connector Conductor Material : Aluminum Configuration Features Number of Contact Bolts : 12 Dimensions Bolt Head Size (Across Flats) (MM) : 17, 19 Conductor Range (AWGKC) : 1192, 1300 Conductor Range (KCMIL) : 1300, 1192 Conductor Range (Main) (MMSQ) : 32.6, 34.5 Stud Size : 50 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 500 Industry Standards REACH Compliance : Yes Standards : NEMA, IEC Operation/Applicatio n Application Type : Straight Connector Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Mechanical Connector Product Availability : LAM, EMEA, NAM, ROA Product Type Features Mechanical Connector Material : Aluminum Alloy Mechanical Connector Technology : Bolted Product Family : Simaflex
Request a Quote
Description
Body Features Conductor Type : Stranded, Stud Mechanical Connector Conductor Material : Aluminum Configuration Features Number of Contact Bolts : 12 Dimensions Bolt Head Size (Across Flats) (MM) : 17, 19 Conductor Range (AWGKC) : 1192, 1300 Conductor Range (KCMIL) : 1300, 1192 Conductor Range (Main) (MMSQ) : 32.6, 34.5 Stud Size : 50 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 500 Industry Standards REACH Compliance : Yes Standards : NEMA, IEC Operation/Applicatio n Application Type : Straight Connector Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Mechanical Connector Product Availability : LAM, EMEA, NAM, ROA Product Type Features Mechanical Connector Material : Aluminum Alloy Mechanical Connector Technology : Bolted Product Family : Simaflex
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2332405-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2332405-1
Mechanical Connectors 2332405-1
Body Features Conductor Type : Stranded, Stud Mechanical Connector Conductor Material : Aluminum Configuration Features Number of Contact Bolts : 12 Dimensions Bolt Head Size (Across Flats) (MM) : 17, 19 Conductor Range (AWGKC) : 1192, 1300 Conductor Range (KCMIL) : 1300, 1192 Conductor Range (Main) (MMSQ) : 32.6, 34.5 Stud Size : 50 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 500 Industry Standards REACH Compliance : Yes Standards : NEMA, IEC Operation/Applicatio n Application Type : Straight Connector Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Mechanical Connector Product Availability : LAM, EMEA, NAM, ROA Product Type Features Mechanical Connector Material : Aluminum Alloy Mechanical Connector Technology : Bolted Product Family : Simaflex

Body Features


  • Conductor Type : Stranded, Stud
  • Mechanical Connector Conductor Material : Aluminum

Configuration Features


  • Number of Contact Bolts : 12

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 17, 19
  • Conductor Range (AWGKC) : 1192, 1300
  • Conductor Range (KCMIL) : 1300, 1192
  • Conductor Range (Main) (MMSQ) : 32.6, 34.5
  • Stud Size : 50

Electrical Characteristics


  • Mechanical Connector Voltage Class (KV) : ≤ 500

Industry Standards


  • REACH Compliance : Yes
  • Standards : NEMA, IEC

Operation/Application


  • Application Type : Straight Connector
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Mechanical Connector Product Availability : LAM, EMEA, NAM, ROA

Product Type Features


  • Mechanical Connector Material : Aluminum Alloy
  • Mechanical Connector Technology : Bolted
  • Product Family : Simaflex
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2332405-1
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products