TE Connectivity Mechanical Connectors 2332305-1

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded, Stud Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 8 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 28.6, 30.5 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : IEC, NEMA Operation/Applicatio n Mechanical Connector Product Type : Connector Power Component Application Type : Indoor Use, Outdoor Use Product Availability Product Availability : Asia (Except China), Europe, Middle East & Africa, Americas Product Type Features Installation Technology : Bolted Stud Size : 30
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded, Stud Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 8 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 28.6, 30.5 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : IEC, NEMA Operation/Applicatio n Mechanical Connector Product Type : Connector Power Component Application Type : Indoor Use, Outdoor Use Product Availability Product Availability : Asia (Except China), Europe, Middle East & Africa, Americas Product Type Features Installation Technology : Bolted Stud Size : 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2332305-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2332305-1
Mechanical Connectors 2332305-1
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded, Stud Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 8 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 28.6, 30.5 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : IEC, NEMA Operation/Applicatio n Mechanical Connector Product Type : Connector Power Component Application Type : Indoor Use, Outdoor Use Product Availability Product Availability : Asia (Except China), Europe, Middle East & Africa, Americas Product Type Features Installation Technology : Bolted Stud Size : 30

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Stranded, Stud
  • Primary Product Material : Aluminum Alloy

Configuration Features


  • Number of Bolts : 8

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 17
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 28.6, 30.5

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Industry Standards


  • Compatible With Approved Standards Products : IEC, NEMA

Operation/Application


  • Mechanical Connector Product Type : Connector
  • Power Component Application Type : Indoor Use, Outdoor Use

Product Availability


  • Product Availability : Asia (Except China), Europe, Middle East & Africa, Americas

Product Type Features


  • Installation Technology : Bolted
  • Stud Size : 30
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2332305-1
Product Name Mechanical Connectors
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details