TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2332013-1

Description
Contact Features Crimp Wire Terminal Type : Ferrule Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 4.8 MM  [.189 INCH ] Terminal Plating Material : Unplated Dimensions Overall Product Length : 15.3 MM  [.6 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Crimp Wire Terminal Type : Ferrule Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 4.8 MM  [.189 INCH ] Terminal Plating Material : Unplated Dimensions Overall Product Length : 15.3 MM  [.6 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2332013-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2332013-1
Crimp Wire Pins, Tabs & Ferrules 2332013-1
Contact Features Crimp Wire Terminal Type : Ferrule Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 4.8 MM  [.189 INCH ] Terminal Plating Material : Unplated Dimensions Overall Product Length : 15.3 MM  [.6 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Crimp Wire Terminal Type : Ferrule
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 4.8 MM  [.189 INCH ]
  • Terminal Plating Material : Unplated

Dimensions


  • Overall Product Length : 15.3 MM  [.6 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2332013-1
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details