TE Connectivity Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards 2331211-3

Description
Win Source Part Number: 1377417-2331211-3 Category: Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards Fake Threat In the Open Market: 36 pct. Type: Sensor MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Package: Box Product Status: Active Base Product Number: 2331211 HTSUS: 8473.30.1180 ECCN: EAR99 Function: Gas, Light, Humidity, Motion, Temperature Utilized IC / Part: MS4 Platform: Arduino, Raspberry Pi Contents: Board(s)
Request a Quote Datasheet
Description
Win Source Part Number: 1377417-2331211-3 Category: Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards Fake Threat In the Open Market: 36 pct. Type: Sensor MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Package: Box Product Status: Active Base Product Number: 2331211 HTSUS: 8473.30.1180 ECCN: EAR99 Function: Gas, Light, Humidity, Motion, Temperature Utilized IC / Part: MS4 Platform: Arduino, Raspberry Pi Contents: Board(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - 1377417-2331211-3 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
1377417-2331211-3
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards 1377417-2331211-3
Win Source Part Number: 1377417-2331211-3 Category: Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards Fake Threat In the Open Market: 36 pct. Type: Sensor MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Package: Box Product Status: Active Base Product Number: 2331211 HTSUS: 8473.30.1180 ECCN: EAR99 Function: Gas, Light, Humidity, Motion, Temperature Utilized IC / Part: MS4 Platform: Arduino, Raspberry Pi Contents: Board(s)

Win Source Part Number: 1377417-2331211-3
Category: Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Fake Threat In the Open Market: 36 pct.
Type: Sensor
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Package: Box
Product Status: Active
Base Product Number: 2331211
HTSUS: 8473.30.1180
ECCN: EAR99
Function: Gas, Light, Humidity, Motion, Temperature
Utilized IC / Part: MS4
Platform: Arduino, Raspberry Pi
Contents: Board(s)

Buy Now Datasheet
Expansion Boards, Daughter Cards - A141304-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
A141304-ND
Expansion Boards, Daughter Cards A141304-ND
MS4 Gas, Light, Humidity, Motion, Temperature Sensor Arduino, Raspberry Pi Platform Evaluation Expansion Board

MS4 Gas, Light, Humidity, Motion, Temperature Sensor Arduino, Raspberry Pi Platform Evaluation Expansion Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - 2331211-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
2331211-3
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards 2331211-3
2331211-3

2331211-3

Supplier's Site
Dev Kit, Motion/temp/humidity Sensor; Kit Application Type Te Connectivity - 71AC5122 - Newark, An Avnet Company
Chicago, IL, United States
Dev Kit, Motion/temp/humidity Sensor; Kit Application Type Te Connectivity
71AC5122
Dev Kit, Motion/temp/humidity Sensor; Kit Application Type Te Connectivity 71AC5122
DEV KIT, MOTION/TEMP/HUMIDITY SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:TE Connectivity; Silicon Core Number:2314291-1; Application Sub Type:Sensor; Product Range:Ambimate MS4 RoHS Compliant: Yes

DEV KIT, MOTION/TEMP/HUMIDITY SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:TE Connectivity; Silicon Core Number:2314291-1; Application Sub Type:Sensor; Product Range:Ambimate MS4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1377417-2331211-3 A141304-ND 2331211-3 71AC5122
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards Dev Kit, Motion/temp/humidity Sensor; Kit Application Type Te Connectivity
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - EVM-GPS-F4-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
Development Tool Accessories - 1311328 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,ADC,CD542,KD,75 OHM - TB-08 - Mini-Circuits
Specs
Category Developement Board
View Details