TE Connectivity Solid State Relays 2330274-3

Description
Body Features Enclosure Type : Dust Protected Product Weight : 145 G  [5.11 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 44.5 MM  [1.77 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.5 - 32 Isolation Voltage (VRMS) : 1500 Load Voltage Rating (VDC) : 200 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 145 G  [5.11 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 44.5 MM  [1.77 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.5 - 32 Isolation Voltage (VRMS) : 1500 Load Voltage Rating (VDC) : 200 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSRDC-200D40 solid state relay is a chassis-mounted DC switching device designed for load currents up to 40A at 200V DC. It features FET output, optical isolation rated at 1500V DC, and a standard hockey puck package with an aluminum base for heat dissipation. The relay requires a DC input and is intended for applications including industrial machinery, transportation, and building control. Heat sink mounting is recommended to maintain thermal performance.

Datasheet Summary
Powered by GS/AI

The SSRDC-200D40 solid state relay is a chassis-mounted DC switching device designed for load currents up to 40A at 200V DC. It features FET output, optical isolation rated at 1500V DC, and a standard hockey puck package with an aluminum base for heat dissipation. The relay requires a DC input and is intended for applications including industrial machinery, transportation, and building control. Heat sink mounting is recommended to maintain thermal performance.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2330274-3 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
2330274-3
Solid State Relays 2330274-3
Body Features Enclosure Type : Dust Protected Product Weight : 145 G  [5.11 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 44.5 MM  [1.77 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.5 - 32 Isolation Voltage (VRMS) : 1500 Load Voltage Rating (VDC) : 200 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 145 G  [5.11 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 44.5 MM  [1.77 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]
  • Product Width : 43.4 MM  [1.7 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 3.5 - 32
  • Isolation Voltage (VRMS) : 1500
  • Load Voltage Rating (VDC) : 200

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Solid State Relays - 2330274-3 - 1221155-2330274-3 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - 2330274-3
1221155-2330274-3
Solid State Relays - 2330274-3 1221155-2330274-3
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221155-2330274-3 Load Current: 40 A Categories: Solid State Relays Alternative Parts (Cross-Reference): 2330274-3.; SSRDC-200D40; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221155-2330274-3
Load Current: 40 A
Categories: Solid State Relays
Alternative Parts (Cross-Reference): 2330274-3.; SSRDC-200D40;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Relays - 2330274-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Solid State Relay, Spst, 3.5-32V, Panel; Contact Configuration Potter&brumfield Te Connectivity - 57AC6400 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 3.5-32V, Panel; Contact Configuration Potter&brumfield Te Connectivity
57AC6400
Solid State Relay, Spst, 3.5-32V, Panel; Contact Configuration Potter&brumfield Te Connectivity 57AC6400
SOLID STATE RELAY, SPST, 3.5-32V, PANEL; Contact Configuration:SPST-N O; Load Current:40A; Operating Voltage Max:200VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 3.5-32V, PANEL; Contact Configuration:SPST-NO; Load Current:40A; Operating Voltage Max:200VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relay, Spst, 3.5-32Vdc/panel Potter&brumfield Te Connectivity - 74AJ9271 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 3.5-32Vdc/panel Potter&brumfield Te Connectivity
74AJ9271
Solid State Relay, Spst, 3.5-32Vdc/panel Potter&brumfield Te Connectivity 74AJ9271
SOLID STATE RELAY, SPST, 3.5-32VDC/PANEL

SOLID STATE RELAY, SPST, 3.5-32VDC/PANEL

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 2330274-3 1221155-2330274-3 2330274-3 57AC6400 74AJ9271
Product Name Solid State Relays Solid State Relays - 2330274-3 Relays Solid State Relay, Spst, 3.5-32V, Panel; Contact Configuration Potter&brumfield Te Connectivity Solid State Relay, Spst, 3.5-32Vdc/panel Potter&brumfield Te Connectivity
Approvals EU ELV Compliant with Exemptions; RoHS RoHS
Unlock Full Specs
to access all available technical data