TE Connectivity Solid State Relays 2330274-2

Description
Body Features Enclosure Type : Dust Protected Product Weight : 145 G  [5.11 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 44.5 MM  [1.77 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.5 - 32 Isolation Voltage (VRMS) : 1500 Load Voltage Rating (VDC) : 200 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 145 G  [5.11 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 44.5 MM  [1.77 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.5 - 32 Isolation Voltage (VRMS) : 1500 Load Voltage Rating (VDC) : 200 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSRDC-200D25 solid state relay is a chassis-mounted DC switching device designed for load currents up to 25A and operating voltages up to 200V DC. It features FET output, optical isolation rated at 1500V DC, and a hockey puck package with an aluminum base for heat dissipation. The relay is controlled by a DC input and complies with UL 94-V0 for its engineering plastics and holds UL approval E29244. Heat sink mounting is recommended to maintain safe operating temperatures under load.

Datasheet Summary
Powered by GS/AI

The SSRDC-200D25 solid state relay is a chassis-mounted DC switching device designed for load currents up to 25A and operating voltages up to 200V DC. It features FET output, optical isolation rated at 1500V DC, and a hockey puck package with an aluminum base for heat dissipation. The relay is controlled by a DC input and complies with UL 94-V0 for its engineering plastics and holds UL approval E29244. Heat sink mounting is recommended to maintain safe operating temperatures under load.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2330274-2 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
2330274-2
Solid State Relays 2330274-2
Body Features Enclosure Type : Dust Protected Product Weight : 145 G  [5.11 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 44.5 MM  [1.77 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.5 - 32 Isolation Voltage (VRMS) : 1500 Load Voltage Rating (VDC) : 200 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 145 G  [5.11 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 44.5 MM  [1.77 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]
  • Product Width : 43.4 MM  [1.7 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 3.5 - 32
  • Isolation Voltage (VRMS) : 1500
  • Load Voltage Rating (VDC) : 200

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
SSRDC-200D25 25A, 200V DC WITH DC INPUT - 2330274-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSRDC-200D25 25A, 200V DC WITH DC INPUT
2330274-2
SSRDC-200D25 25A, 200V DC WITH DC INPUT 2330274-2
SSRDC-200D25 25A, 200V DC WITH DC INPUT

SSRDC-200D25 25A, 200V DC WITH DC INPUT

Buy Now
Relays - 2330274-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SSR

SSR

Buy Now
Relays - 2330274-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Solid State Relay, Spst, 3.5-32V, Panel; Contact Configuration Potter&brumfield Te Connectivity - 57AC6399 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 3.5-32V, Panel; Contact Configuration Potter&brumfield Te Connectivity
57AC6399
Solid State Relay, Spst, 3.5-32V, Panel; Contact Configuration Potter&brumfield Te Connectivity 57AC6399
SOLID STATE RELAY, SPST, 3.5-32V, PANEL; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:200VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 3.5-32V, PANEL; Contact Configuration:SPST-NO; Load Current:25A; Operating Voltage Max:200VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 2330274-2 2330274-2 2330274-2 57AC6399
Product Name Solid State Relays SSRDC-200D25 25A, 200V DC WITH DC INPUT Relays Solid State Relay, Spst, 3.5-32V, Panel; Contact Configuration Potter&brumfield Te Connectivity
Approvals EU ELV Compliant with Exemptions; RoHS RoHS
Unlock Full Specs
to access all available technical data