TE Connectivity Solid State Relays 2330274-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 116 G  [4.09 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 44.5 MM  [1.77 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.5 - 32 Isolation Voltage (VRMS) : 1500 Load Voltage Rating (VDC) : 200 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 116 G  [4.09 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 44.5 MM  [1.77 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.5 - 32 Isolation Voltage (VRMS) : 1500 Load Voltage Rating (VDC) : 200 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Potter & Brumfield SSRDC Series solid state relay is a chassis-mounted DC switching device for loads up to 40A at 200V DC, featuring FET output, optical isolation, and an aluminum base for heat dissipation. It uses a standard hockey puck package with screw terminals and has 1500V DC input-to-output isolation. The SSRDC-200D12 variant supports 12A load current with DC input control and is rated for operation between -30°C and 80°C. All variants use UL 94-V0 engineering plastics and are UL approved under E29244.

Datasheet Summary
Powered by GS/AI

The Potter & Brumfield SSRDC Series solid state relay is a chassis-mounted DC switching device for loads up to 40A at 200V DC, featuring FET output, optical isolation, and an aluminum base for heat dissipation. It uses a standard hockey puck package with screw terminals and has 1500V DC input-to-output isolation. The SSRDC-200D12 variant supports 12A load current with DC input control and is rated for operation between -30°C and 80°C. All variants use UL 94-V0 engineering plastics and are UL approved under E29244.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2330274-1 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
2330274-1
Solid State Relays 2330274-1
Body Features Enclosure Type : Dust Protected Product Weight : 116 G  [4.09 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 44.5 MM  [1.77 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.5 - 32 Isolation Voltage (VRMS) : 1500 Load Voltage Rating (VDC) : 200 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 116 G  [4.09 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 44.5 MM  [1.77 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]
  • Product Width : 36.5 MM  [1.43 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 3.5 - 32
  • Isolation Voltage (VRMS) : 1500
  • Load Voltage Rating (VDC) : 200

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 2330274-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Solid State Relay, Spst, 3.5-32V, Panel; Contact Configuration Potter&brumfield Te Connectivity - 57AC6398 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 3.5-32V, Panel; Contact Configuration Potter&brumfield Te Connectivity
57AC6398
Solid State Relay, Spst, 3.5-32V, Panel; Contact Configuration Potter&brumfield Te Connectivity 57AC6398
SOLID STATE RELAY, SPST, 3.5-32V, PANEL; Contact Configuration:SPST-N O; Load Current:12A; Operating Voltage Max:200VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 3.5-32V, PANEL; Contact Configuration:SPST-NO; Load Current:12A; Operating Voltage Max:200VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Solid State Relays
Product Number 2330274-1 2330274-1 57AC6398
Product Name Solid State Relays Relays Solid State Relay, Spst, 3.5-32V, Panel; Contact Configuration Potter&brumfield Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Unlock Full Specs
to access all available technical data