Body Features Blocked : Yes Compatible Conductor Material : Aluminum Alloy Conductor Type : Busbar, Flexible Conductor Primary Product Material : Aluminum
Configuration Features Number of Bolts : 4, 6 Visual Inspection : No
Dimensions Bolt Head Size (Across Flats) (MM) : 19, 17 Compatible Conductor Cross-Section Range (MMSQ) : 800 - 1000 Inside Diameter Range : 120 MM [4.72 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 550
Industry Standards Compatible With Approved Standards Products : ANSI/NEMA CC1-2009, IEC 62271-1 NEMA Spacing (2-Hole) : Yes
Operation/Applicatio
n Mechanical Connector Product Type : Connector Power Component Application Type : Indoor Use, Outdoor Use
Other Conductor Gauge Type : ACSR, AAC/AAAC, AWG
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Bolted
Body Features
- Blocked : Yes
- Compatible Conductor Material : Aluminum Alloy
- Conductor Type : Busbar, Flexible Conductor
- Primary Product Material : Aluminum
Configuration Features
- Number of Bolts : 4, 6
- Visual Inspection : No
Dimensions
- Bolt Head Size (Across Flats) (MM) : 19, 17
- Compatible Conductor Cross-Section Range (MMSQ) : 800 - 1000
- Inside Diameter Range : 120 MM [4.72 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 550
Industry Standards
- Compatible With Approved Standards Products : ANSI/NEMA CC1-2009, IEC 62271-1
- NEMA Spacing (2-Hole) : Yes
Operation/Application
- Mechanical Connector Product Type : Connector
- Power Component Application Type : Indoor Use, Outdoor Use
Other
- Conductor Gauge Type : ACSR, AAC/AAAC, AWG
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Bolted