TE Connectivity Busbar Heat Shrink Tubing & Tape 2329986-1

Description
Body Features Primary Product Color : Black Dimensions Product Width : 60 MM  [2.36 INCH ] Product Availability Product Availability : China Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Dimensions Product Width : 60 MM  [2.36 INCH ] Product Availability Product Availability : China Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Heat Shrink Tubing & Tape - 2329986-1 - TE Connectivity
Berwyn, PA, United States
Busbar Heat Shrink Tubing & Tape
2329986-1
Busbar Heat Shrink Tubing & Tape 2329986-1
Body Features Primary Product Color : Black Dimensions Product Width : 60 MM  [2.36 INCH ] Product Availability Product Availability : China Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ]

Body Features


  • Primary Product Color : Black

Dimensions


  • Product Width : 60 MM  [2.36 INCH ]

Product Availability


  • Product Availability : China

Product Type Features


  • Installation Technology : Cold Applied

Usage Conditions


  • Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 2329986-1
Product Name Busbar Heat Shrink Tubing & Tape
Operating Temperature -20 to 90 C (-4 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 021465-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 064585N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 048404-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 063035-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details