TE Connectivity Connector Contacts 2329916-1

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 18 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Receptacle Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 1.5 MM  [.06 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2.3 - 3.5 MM  [.091 - .138 INCH ] Wire Size (MMSQ) : 1.3 - 2 Wire Size (AWG) : 16 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Mechanical Attachment Carrier Strip Mount Orientation : Side Feed Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Product Type Features Discrete Wire Type : Stranded Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 140 DEGC  [-22 - 284 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 18 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Receptacle Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 1.5 MM  [.06 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2.3 - 3.5 MM  [.091 - .138 INCH ] Wire Size (MMSQ) : 1.3 - 2 Wire Size (AWG) : 16 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Mechanical Attachment Carrier Strip Mount Orientation : Side Feed Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Product Type Features Discrete Wire Type : Stranded Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 140 DEGC  [-22 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2329916-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2329916-1
Connector Contacts 2329916-1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 18 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Receptacle Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 1.5 MM  [.06 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2.3 - 3.5 MM  [.091 - .138 INCH ] Wire Size (MMSQ) : 1.3 - 2 Wire Size (AWG) : 16 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Mechanical Attachment Carrier Strip Mount Orientation : Side Feed Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Product Type Features Discrete Wire Type : Stranded Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 140 DEGC  [-22 - 284 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 18
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Orientation : Straight
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : 1.5 MM  [.06 INCH ]
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.3 - 3.5 MM  [.091 - .138 INCH ]
  • Wire Size (MMSQ) : 1.3 - 2
  • Wire Size (AWG) : 16 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Mechanical Attachment


  • Carrier Strip Mount Orientation : Side Feed
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Discrete Wire Type : Stranded
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 140 DEGC  [-22 - 284 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2329916-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - A117815CT-ND - DigiKey
Specs
Terminal Type Standard
Material Copper Alloy
Features RoHS
View Details
2 suppliers
Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details