Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Tab Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Matte
Dimensions Compatible Insulation Diameter Range : 1.6 - 2.3 MM , 1.7 - 2.7 MM [.067 - .106 INCH , .063 - .091 INCH ] Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 20 - 18
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600
Mechanical Attachment Carrier Strip Mount Orientation : Side Feed Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel
Product Type Features Discrete Wire Type : Stranded Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -30 - 140 DEGC [-22 - 284 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 8
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Orientation : Straight
- Contact Retention Within Housing : Without
- Contact Type : Tab
- Mating Tab Thickness : .5 MM [.02 INCH ]
- Mating Tab Width : 1.5 MM [.06 INCH ]
- Wire Contact Termination Area Plating Material : Pre-Tin
- Wire Contact Termination Area Plating Material Finish : Matte
Dimensions
- Compatible Insulation Diameter Range : 1.6 - 2.3 MM , 1.7 - 2.7 MM [.067 - .106 INCH , .063 - .091 INCH ]
- Wire Size (MMSQ) : .5 - .8
- Wire Size (AWG) : 20 - 18
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 600
Mechanical Attachment
- Carrier Strip Mount Orientation : Side Feed
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Power
Packaging Features
Product Type Features
- Discrete Wire Type : Stranded
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -30 - 140 DEGC [-22 - 284 DEGF ]