TE Connectivity High Speed Backplane Connectors 2329397-1

Description
Body Features Primary Product Color : Black Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Pairs : 20 Number of Positions : 40 Number of Rows : 4 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ] Dimensions PCB Hole Diameter : .46 MM  [.018 INCH ] Row-to-Row Spacing : 4.5 MM  [.177 INCH ] Electrical Characteristics Operating Voltage (VAC) : 42 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.7 MM  [.067 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Pairs : 20 Number of Positions : 40 Number of Rows : 4 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ] Dimensions PCB Hole Diameter : .46 MM  [.018 INCH ] Row-to-Row Spacing : 4.5 MM  [.177 INCH ] Electrical Characteristics Operating Voltage (VAC) : 42 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.7 MM  [.067 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2329397-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2329397-1
High Speed Backplane Connectors 2329397-1
Body Features Primary Product Color : Black Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Pairs : 20 Number of Positions : 40 Number of Rows : 4 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ] Dimensions PCB Hole Diameter : .46 MM  [.018 INCH ] Row-to-Row Spacing : 4.5 MM  [.177 INCH ] Electrical Characteristics Operating Voltage (VAC) : 42 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.7 MM  [.067 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Card Slot Centerline : 25.4 MM  [1 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 10
  • Number of Pairs : 20
  • Number of Positions : 40
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Dual Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ]

Dimensions


  • PCB Hole Diameter : .46 MM  [.018 INCH ]
  • Row-to-Row Spacing : 4.5 MM  [.177 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 42
  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 200

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded
  • Signal Arrangement : Differential

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.7 MM  [.067 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 2329397-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2329397-1
Board to Board & Mezzanine Connectors 2329397-1
RECEPTACLE HM-EZD+, 2PAIRS 10COLUMNS

RECEPTACLE HM-EZD+, 2PAIRS 10COLUMNS

Buy Now
Backplane Connectors - 2329397-1 - 854655-2329397-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 2329397-1
854655-2329397-1
Backplane Connectors - 2329397-1 854655-2329397-1
Manufacturer: TE Connectivity Win Source Part Number: 854655-2329397-1 Series: * Features: Connector Package: Tube Family Name: 2329397 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks Other Part Number: -2329397-1-SI, 17-2329397-1

Manufacturer: TE Connectivity
Win Source Part Number: 854655-2329397-1
Series: *
Features: Connector
Package: Tube
Family Name: 2329397
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
Other Part Number: -2329397-1-SI, 17-2329397-1

Buy Now
Singapore, Singapore
Electronic Connector
407-2329397-1
Electronic Connector 407-2329397-1
Conn Hard Metric RCP 40 POS 2.5mm Press Fit RA Thru-Hole Product overview: 2329397-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2329397-1 can be used for catalog matching and distributor lookup.

Conn Hard Metric RCP 40 POS 2.5mm Press Fit RA Thru-Hole Product overview: 2329397-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2329397-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 2329397-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2329397-1
Backplane Connectors - Specialized 2329397-1
RECEPTACLE HM-EZD+, 2PAIRS 10COL

RECEPTACLE HM-EZD+, 2PAIRS 10COL

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2329397-1 2329397-1 854655-2329397-1 407-2329397-1 2329397-1
Product Name High Speed Backplane Connectors Board to Board & Mezzanine Connectors Backplane Connectors - 2329397-1 Electronic Connector Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
Voltage Rating 42 volts
Unlock Full Specs
to access all available technical data